HARTING Inc. of North America Heavy Duty Insert, Rcpt, 8Pos+Pe; Product Range Harting 9155083101

Description
HEAVY DUTY INSERT, RCPT, 8POS+PE; Product Range:Han F+B Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 8POS+PE; Product Range:Han F+B Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 8Pos+Pe; Product Range Harting - 98Y6689 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 8Pos+Pe; Product Range Harting
98Y6689
Heavy Duty Insert, Rcpt, 8Pos+Pe; Product Range Harting 98Y6689
HEAVY DUTY INSERT, RCPT, 8POS+PE; Product Range:Han F+B Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 8POS+PE; Product Range:Han F+B Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 98Y6689
Product Name Heavy Duty Insert, Rcpt, 8Pos+Pe; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M50 x 1.5
View Details