HARTING Inc. of North America Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting 9155083001

Description
HEAVY DUTY INSERT, PLUG, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting - 69AH9587 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting
69AH9587
Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting 69AH9587
HEAVY DUTY INSERT, PLUG, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 69AH9587
Product Name Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details