HARTING Inc. of North America Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting 9155052711

Description
HEAVY DUTY INSERT, RCPT, 5POS, 16A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 5POS, 16A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting - 31AK7854 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting
31AK7854
Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting 31AK7854
HEAVY DUTY INSERT, RCPT, 5POS, 16A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A

HEAVY DUTY INSERT, RCPT, 5POS, 16A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 31AK7854
Product Name Heavy Duty Insert, Rcpt, 5Pos, 16A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide Metric Thread Plugs - 7217325 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Hex Socket Plugs for NPT Threads - HSPN0375 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.5669 inch (14.4 mm)
Material Polypropylene (PP)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details