HARTING Inc. of North America Heavy Duty Hood, Polypropylene, Screw; Heavy Duty Connector Type Harting 9155030901

Description
HEAVY DUTY HOOD, POLYPROPYLENE, SCREW; Heavy Duty Connector Type:Hood; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Inserts RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, POLYPROPYLENE, SCREW; Heavy Duty Connector Type:Hood; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Polypropylene, Screw; Heavy Duty Connector Type Harting - 70AH4144 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Polypropylene, Screw; Heavy Duty Connector Type Harting
70AH4144
Heavy Duty Hood, Polypropylene, Screw; Heavy Duty Connector Type Harting 70AH4144
HEAVY DUTY HOOD, POLYPROPYLENE, SCREW; Heavy Duty Connector Type:Hood; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Inserts RoHS Compliant: Yes

HEAVY DUTY HOOD, POLYPROPYLENE, SCREW; Heavy Duty Connector Type:Hood; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH4144
Product Name Heavy Duty Hood, Polypropylene, Screw; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details