HARTING Inc. of North America Housing, Screw, M32, Polypropylene, Blk; Heavy Duty Connector Type Harting 9155030102

Description
HOUSING, SCREW, M32, POLYPROPYLENE, BLK; Heavy Duty Connector Type:Hood; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Connectors RoHS Compliant: NA
Datasheet
Description
HOUSING, SCREW, M32, POLYPROPYLENE, BLK; Heavy Duty Connector Type:Hood; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Connectors RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Screw, M32, Polypropylene, Blk; Heavy Duty Connector Type Harting - 24AJ5459 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Screw, M32, Polypropylene, Blk; Heavy Duty Connector Type Harting
24AJ5459
Housing, Screw, M32, Polypropylene, Blk; Heavy Duty Connector Type Harting 24AJ5459
HOUSING, SCREW, M32, POLYPROPYLENE, BLK; Heavy Duty Connector Type:Hood; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Connectors RoHS Compliant: NA

HOUSING, SCREW, M32, POLYPROPYLENE, BLK; Heavy Duty Connector Type:Hood; Connector Body Material:PP (Polypropylene) Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:Harting Han F+B Series Heavy Duty Connectors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AJ5459
Product Name Housing, Screw, M32, Polypropylene, Blk; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details