HARTING Inc. of North America Power Connectors 9152006221

Description
Han D HMC female contact A
Request a Quote Datasheet
Description
Han D HMC female contact A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09152006221 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09152006221
Power Connectors 09152006221
Han D HMC female contact A

Han D HMC female contact A

Buy Now
Swedesboro, NJ, United States
Power Connectors
09152006221
Power Connectors 09152006221
Han D F crimp contact 1,5 mm² Au/HMC

Han D F crimp contact 1,5 mm² Au/HMC

Buy Now
Heavy Duty Connector Contacts - 09152006221 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09152006221
Heavy Duty Connector Contacts 09152006221
CONTACT H.D. CRIMP SOCKET 16AWG

CONTACT H.D. CRIMP SOCKET 16AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09152006221 09152006221
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details