Han D M crimp contact 0,14-0,37mm Au/HMC
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09152006124 | 67X7457 |
| Product Name | Power Connectors | Contact, Pin, 26-22Awg, Crimp; Product Range Harting |
| Termination | Crimp |