HARTING Inc. of North America Circular Contact, Pin, Crimp, 18Awg; Product Range Harting 9152006122

Description
CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 18Awg; Product Range Harting - 22AC5048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 18Awg; Product Range Harting
22AC5048
Circular Contact, Pin, Crimp, 18Awg; Product Range Harting 22AC5048
CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han D HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 22AC5048
Product Name Circular Contact, Pin, Crimp, 18Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1703930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
0.5 & 1.0mm Tungsten Electrodes Pack -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details