Han D M crimp contact 1,5 mm² Au/HMC
CONTACT, PIN, 16AWG, CRIMP; PRODUCT RANGE:HAN D HMC SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:-; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONTACT H.D. CRIMP PIN 16AWG
| Powell Electronics, Inc. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09152006121 | 109498927 | 09152006121 |
| Product Name | Power Connectors | Connector/Terminal/Pin | Heavy Duty Connector Contacts |
| Contact Size (AWG) | 16 AWG |