HARTING Inc. of North America Sensor Conn Insert, M23, Socket, 19Pos; Product Range Harting 9151192702

Description
SENSOR CONN INSERT, M23, SOCKET, 19POS; Product Range:Han Series; No. of Positions:19 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, SOCKET, 19POS; Product Range:Han Series; No. of Positions:19 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Socket, 19Pos; Product Range Harting - 37AC3057 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Socket, 19Pos; Product Range Harting
37AC3057
Sensor Conn Insert, M23, Socket, 19Pos; Product Range Harting 37AC3057
SENSOR CONN INSERT, M23, SOCKET, 19POS; Product Range:Han Series; No. of Positions:19 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, SOCKET, 19POS; Product Range:Han Series; No. of Positions:19 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 37AC3057
Product Name Sensor Conn Insert, M23, Socket, 19Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 36
Specs
Material Polyethylene (PE); Polyethylene
View Details
High Temperature Septa - 75807 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details