SENSOR CONN INSERT, M23, PIN, 19POS; Product Range:Han Series; No. of Positions:19 Positions; Contact Gender:Pin; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 07AH5567 |
| Product Name | Sensor Conn Insert, M23, Pin, 19Pos; Product Range Harting |