HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 19Pos; Product Range Harting 9151192602

Description
SENSOR CONN INSERT, M23, PIN, 19POS; Product Range:Han Series; No. of Positions:19 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 19POS; Product Range:Han Series; No. of Positions:19 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 19Pos; Product Range Harting - 45AC9466 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 19Pos; Product Range Harting
45AC9466
Sensor Conn Insert, M23, Pin, 19Pos; Product Range Harting 45AC9466
SENSOR CONN INSERT, M23, PIN, 19POS; Product Range:Han Series; No. of Positions:19 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 19POS; Product Range:Han Series; No. of Positions:19 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 45AC9466
Product Name Sensor Conn Insert, M23, Pin, 19Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

G1/4''' or G thread type Breather Milvent - MIV-G1/4B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1/4" NPT; G1/4
View Details
Cable Gland Plugs - 2691875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5 mm
View Details
Three Layer Septa - 76004 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details