HARTING Inc. of North America Circular Insert, Rcpt, 17Pos, Pa, Crimp; Product Range Harting 9151173101

Description
CIRCULAR INSERT, RCPT, 17POS, PA, CRIMP; Product Range:Han M23 Series; No. of Contacts:17Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings; RoHS Compliant: Yes
Description
CIRCULAR INSERT, RCPT, 17POS, PA, CRIMP; Product Range:Han M23 Series; No. of Contacts:17Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Rcpt, 17Pos, Pa, Crimp; Product Range Harting - 43AC0496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Rcpt, 17Pos, Pa, Crimp; Product Range Harting
43AC0496
Circular Insert, Rcpt, 17Pos, Pa, Crimp; Product Range Harting 43AC0496
CIRCULAR INSERT, RCPT, 17POS, PA, CRIMP; Product Range:Han M23 Series; No. of Contacts:17Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings; RoHS Compliant: Yes

CIRCULAR INSERT, RCPT, 17POS, PA, CRIMP; Product Range:Han M23 Series; No. of Contacts:17Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC0496
Product Name Circular Insert, Rcpt, 17Pos, Pa, Crimp; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Circular Connector Assemblies - ECG.0B.302.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers