HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting 9151173001

Description
SENSOR CONN INSERT, M23, PIN, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting - 37AC1894 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting
37AC1894
Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting 37AC1894
SENSOR CONN INSERT, M23, PIN, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 17POS; Product Range:Han Series; No. of Positions:17 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 37AC1894
Product Name Sensor Conn Insert, M23, Pin, 17Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Flat Top - OV4520MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details