HARTING Inc. of North America Circular Insert, Rcpt, 12Pos, Pa, Crimp; Product Range Harting 9151123101

Description
CIRCULAR INSERT, RCPT, 12POS, PA, CRIMP; Product Range:Han M23 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings; RoHS Compliant: Yes
Description
CIRCULAR INSERT, RCPT, 12POS, PA, CRIMP; Product Range:Han M23 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Rcpt, 12Pos, Pa, Crimp; Product Range Harting - 43AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Rcpt, 12Pos, Pa, Crimp; Product Range Harting
43AC0494
Circular Insert, Rcpt, 12Pos, Pa, Crimp; Product Range Harting 43AC0494
CIRCULAR INSERT, RCPT, 12POS, PA, CRIMP; Product Range:Han M23 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings; RoHS Compliant: Yes

CIRCULAR INSERT, RCPT, 12POS, PA, CRIMP; Product Range:Han M23 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han M23 Series Circular Housings; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC0494
Product Name Circular Insert, Rcpt, 12Pos, Pa, Crimp; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details