HARTING Inc. of North America Sensor Conn Insert, M23, Socket, 11Pos; Product Range Harting 9151122722

Description
SENSOR CONN INSERT, M23, SOCKET, 11POS; Product Range:Han Series; No. of Positions:11 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, SOCKET, 11POS; Product Range:Han Series; No. of Positions:11 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Socket, 11Pos; Product Range Harting - 07AH5561 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Socket, 11Pos; Product Range Harting
07AH5561
Sensor Conn Insert, M23, Socket, 11Pos; Product Range Harting 07AH5561
SENSOR CONN INSERT, M23, SOCKET, 11POS; Product Range:Han Series; No. of Positions:11 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, SOCKET, 11POS; Product Range:Han Series; No. of Positions:11 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5561
Product Name Sensor Conn Insert, M23, Socket, 11Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Cable Gland Plugs - 2826950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread M16
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details