HARTING Inc. of North America Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting 9151122712

Description
SENSOR CONN INSERT, M23, SOCKET, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, SOCKET, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting - 07AH5560 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting
07AH5560
Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting 07AH5560
SENSOR CONN INSERT, M23, SOCKET, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, SOCKET, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5560
Product Name Sensor Conn Insert, M23, Socket, 12Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2116791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M25
View Details