SENSOR CONN INSERT, M23, PIN, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 07AH5556 |
| Product Name | Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting |