HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting 9151122602

Description
SENSOR CONN INSERT, M23, PIN, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting - 07AH5554 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting
07AH5554
Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting 07AH5554
SENSOR CONN INSERT, M23, PIN, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 12POS; Product Range:Han Series; No. of Positions:12 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5554
Product Name Sensor Conn Insert, M23, Pin, 12Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Milvent M16 2 WAY VAVLE for Oil Tank or Liquid Container - MIV-16B-O-2WV - Shenzhen Milvent Technology Co., Limited
Specs
Material PA6
NPT Thread 1 1/2" NPT; M16x1.5
View Details
Nickel-Plated Brass PG Thread Plugs - 6700548 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details