HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 8Pos; Product Range Harting 9151092602

Description
SENSOR CONN INSERT, M23, PIN, 8POS; Product Range:Han Series; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 8POS; Product Range:Han Series; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 8Pos; Product Range Harting - 07AH5549 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 8Pos; Product Range Harting
07AH5549
Sensor Conn Insert, M23, Pin, 8Pos; Product Range Harting 07AH5549
SENSOR CONN INSERT, M23, PIN, 8POS; Product Range:Han Series; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 8POS; Product Range:Han Series; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5549
Product Name Sensor Conn Insert, M23, Pin, 8Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details
100pcs Milvent Plastic M3x0.5-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68(1) - MIV-03B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material pa6
NPT Thread 1/2" NPT; M3X0.5-4
View Details