HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting 9151073001

Description
SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting - 07AH5548 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting
07AH5548
Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting 07AH5548
SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5548
Product Name Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

100PCS M6x1.0 Metal Vent Plug,Venting Screw,Breather Vent Plug,Waterproof Metal Vents - MIV-06M - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass In Nickel Plate
View Details
Cable Gland Plugs - 606543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5
View Details
Paper Tapered Plugs - MPTP008 - MOCAP LLC
Specs
Overall Length 0.4173 inch (10.6 mm)
Material Paper
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details