HARTING Inc. of North America Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting 9151072602

Description
SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting - 22AC9252 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting
22AC9252
Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting 22AC9252
SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, PIN, 7POS; Product Range:Han Series; No. of Positions:7 Positions; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 22AC9252
Product Name Sensor Conn Insert, M23, Pin, 7Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide Metric Thread Plugs - 7217316 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
EPDM Tapered Plugs - MEP.250/437 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details