HARTING Inc. of North America Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting 9151063101

Description
SENSOR CONN INSERT, M23, SOCKET, 6POS; Product Range:Han Series; No. of Positions:6 Positions; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, SOCKET, 6POS; Product Range:Han Series; No. of Positions:6 Positions; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting - 37AC1891 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting
37AC1891
Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting 37AC1891
SENSOR CONN INSERT, M23, SOCKET, 6POS; Product Range:Han Series; No. of Positions:6 Positions; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

SENSOR CONN INSERT, M23, SOCKET, 6POS; Product Range:Han Series; No. of Positions:6 Positions; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 37AC1891
Product Name Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76002 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details