HARTING Inc. of North America Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting 9151062702

Description
SENSOR CONN INSERT, M23, SOCKET, 6POS; Product Range:Han Series; No. of Positions:6 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M23, SOCKET, 6POS; Product Range:Han Series; No. of Positions:6 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting - 07AH5544 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting
07AH5544
Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting 07AH5544
SENSOR CONN INSERT, M23, SOCKET, 6POS; Product Range:Han Series; No. of Positions:6 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

SENSOR CONN INSERT, M23, SOCKET, 6POS; Product Range:Han Series; No. of Positions:6 Positions; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5544
Product Name Sensor Conn Insert, M23, Socket, 6Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

750 Stainless Steel Dual Sealing A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 3/4" NPT; 0.750 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers