The Han M23 Signal Female Crimp Contact (part number 09 15 100 6212) is designed for conductor cross-sections ranging from 0.56 mm² to 1.00 mm², equivalent to AWG 20 to AWG 17. It features a contact resistance of ,â§3 mΩ and requires a stripping length of 4 mm for proper installation. The contact is made from a copper alloy and is gold plated, ensuring good conductivity and corrosion resistance. This product is RoHS compliant with exemptions, specifically regarding lead content. It adheres to the EN 60664-1 standard and is suitable for various applications requiring reliable electrical connections. The product is packaged in quantities of 100 and has a net weight of 0.19 g. It is manufactured in Germany.
HAN M23 SIGNAL, FEMALE CRIMP CONTACT, 1.5MM, 0.56 1.00MM², GOLD ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 07AH5541 |
| Product Name | Han M23 Signal, Female Crimp Contact, 1.5Mm, 0.56 1.00Mm², Gold Rohs Compliant Harting |
| Type | Contact |