HARTING Inc. of North America Circular Housing, Bulkhead, Size M23; Product Range Harting 9151000901

Description
CIRCULAR HOUSING, BULKHEAD, SIZE M23; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
CIRCULAR HOUSING, BULKHEAD, SIZE M23; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Bulkhead, Size M23; Product Range Harting - 43AC0484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Bulkhead, Size M23; Product Range Harting
43AC0484
Circular Housing, Bulkhead, Size M23; Product Range Harting 43AC0484
CIRCULAR HOUSING, BULKHEAD, SIZE M23; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

CIRCULAR HOUSING, BULKHEAD, SIZE M23; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC0484
Product Name Circular Housing, Bulkhead, Size M23; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details