The Han M23 Cable to Cable Hood is designed for cables with a diameter of 3-7 mm and features a screw locking mechanism. It is classified as an EMC version, providing effective electromagnetic compatibility. The hood is constructed from a copper-zinc alloy with a nickel-plated surface, ensuring durability and resistance to corrosion. It has a limiting temperature range of -40 to +125 °C and offers an IP67 protection rating in the locked position, as well as IP69/IPX9K compliance according to ISO 20653. The product is RoHS compliant with exemptions and has a net weight of 74.4 g. It is manufactured in Germany and is suitable for various industrial applications requiring reliable cable connections.
HAN M23 CABLE TO CABLE HOOD, EMC GLAND, FOR CABLE 3-7MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 37AC1874 |
| Product Name | Han M23 Cable To Cable Hood, Emc Gland, For Cable 3-7Mm Rohs Compliant Harting |