HARTING Inc. of North America Circular Housing, Size M23, Insert; Product Range Harting 9151000492

Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M23, Insert; Product Range Harting - 43AC0476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
43AC0476
Circular Housing, Size M23, Insert; Product Range Harting 43AC0476
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site
Han M23 Signal, Hood, Comlock With Emc Cord Grip For Cable 7-12Mm Harting - 39AH7479 - Newark, An Avnet Company
Chicago, IL, United States
Han M23 Signal, Hood, Comlock With Emc Cord Grip For Cable 7-12Mm Harting
39AH7479
Han M23 Signal, Hood, Comlock With Emc Cord Grip For Cable 7-12Mm Harting 39AH7479
HAN M23 SIGNAL, HOOD, COMLOCK WITH EMC CORD GRIP FOR CABLE 7-12MM

HAN M23 SIGNAL, HOOD, COMLOCK WITH EMC CORD GRIP FOR CABLE 7-12MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43AC0476 39AH7479
Product Name Circular Housing, Size M23, Insert; Product Range Harting Han M23 Signal, Hood, Comlock With Emc Cord Grip For Cable 7-12Mm Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details