HARTING Inc. of North America Circular Housing, Size M23, Insert; Product Range Harting 9151000364

Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M23, Insert; Product Range Harting - 43AC0469 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
43AC0469
Circular Housing, Size M23, Insert; Product Range Harting 43AC0469
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC0469
Product Name Circular Housing, Size M23, Insert; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data