HARTING Inc. of North America Circular Housing, Size M23, Insert; Product Range Harting 9151000310

Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M23, Insert; Product Range Harting - 43AC0466 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
43AC0466
Circular Housing, Size M23, Insert; Product Range Harting 43AC0466
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC0466
Product Name Circular Housing, Size M23, Insert; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Circular Connector Accessories - 2243-114916P3-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers