HARTING Inc. of North America Han M23 Signal, Bulkhead Housing, Front Panel Assembly, O-Ring Seal, 3.2Mm Mounting Holes Harting 9151000302

Description
Han M23 Signal, Bulkhead Housing, front panel assembly, O-ring seal, 3.2mm mounting holes
Description
Han M23 Signal, Bulkhead Housing, front panel assembly, O-ring seal, 3.2mm mounting holes

Suppliers

Company
Product
Description
Supplier Links
Han M23 Signal, Bulkhead Housing, Front Panel Assembly, O-Ring Seal, 3.2Mm Mounting Holes Harting - 37AC1857 - Newark, An Avnet Company
Chicago, IL, United States
Han M23 Signal, Bulkhead Housing, Front Panel Assembly, O-Ring Seal, 3.2Mm Mounting Holes Harting
37AC1857
Han M23 Signal, Bulkhead Housing, Front Panel Assembly, O-Ring Seal, 3.2Mm Mounting Holes Harting 37AC1857
Han M23 Signal, Bulkhead Housing, front panel assembly, O-ring seal, 3.2mm mounting holes

Han M23 Signal, Bulkhead Housing, front panel assembly, O-ring seal, 3.2mm mounting holes

Supplier's Site
Circular Housing, Size M23, Insert; Product Range Harting - 43AC0460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
43AC0460
Circular Housing, Size M23, Insert; Product Range Harting 43AC0460
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37AC1857 43AC0460
Product Name Han M23 Signal, Bulkhead Housing, Front Panel Assembly, O-Ring Seal, 3.2Mm Mounting Holes Harting Circular Housing, Size M23, Insert; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details