HARTING Inc. of North America Circular Housing, Size M23, Insert; Product Range Harting 9151000301

Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M23, Insert; Product Range Harting - 43AC0459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
43AC0459
Circular Housing, Size M23, Insert; Product Range Harting 43AC0459
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC0459
Product Name Circular Housing, Size M23, Insert; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details