HARTING Inc. of North America Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting 9150083113

Description
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han-Quintax Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han-Quintax Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting - 65K8366 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting
65K8366
Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting 65K8366
HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han-Quintax Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 8POS, 0.52MM2; Product Range:Han-Quintax Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65K8366
Product Name Heavy Duty Insert, Rcpt, 8Pos, 0.52Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M20 x 1.5
View Details