HARTING Inc. of North America Circular Insert, Socket, 7+Pe Pos; Product Range Harting 9150073121

Description
Standard Circular Connectors FEMALE INSE
Request a Quote Datasheet
Description
Standard Circular Connectors FEMALE INSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 09150073121 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Standard Circular Connectors FEMALE INSE

Standard Circular Connectors FEMALE INSE

Buy Now
Circular Insert, Socket, 7+Pe Pos; Product Range Harting - 04C8205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 7+Pe Pos; Product Range Harting
04C8205
Circular Insert, Socket, 7+Pe Pos; Product Range Harting 04C8205
CIRCULAR INSERT, SOCKET, 7+PE POS; Product Range:R15 Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:Silver Plated Contacts; For Use With:R 15 Series Circular Hoods/Housings RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 7+PE POS; Product Range:R15 Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:Silver Plated Contacts; For Use With:R 15 Series Circular Hoods/Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09150073121 04C8205
Product Name Circular Insert, Socket, 7+Pe Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details