HARTING Inc. of North America Power Connectors 9150073101

Description
Heavy Duty Power Connectors FEMALE INSER
Request a Quote Datasheet
Description
Heavy Duty Power Connectors FEMALE INSER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09150073101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09150073101
Power Connectors 09150073101
Heavy Duty Power Connectors FEMALE INSER

Heavy Duty Power Connectors FEMALE INSER

Buy Now
Circular Insert, Socket, 7+Pe Pos; Product Range Harting - 04C8204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 7+Pe Pos; Product Range Harting
04C8204
Circular Insert, Socket, 7+Pe Pos; Product Range Harting 04C8204
CIRCULAR INSERT, SOCKET, 7+PE POS; Product Range:R15 Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:Silver Plated Contacts; For Use With:R 15 Series Circular Hoods/Housings RoHS Compliant: NA

CIRCULAR INSERT, SOCKET, 7+PE POS; Product Range:R15 Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:Silver Plated Contacts; For Use With:R 15 Series Circular Hoods/Housings RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09150073101 04C8204
Product Name Power Connectors Circular Insert, Socket, 7+Pe Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers