HARTING Inc. of North America Circular Insert, Pin, 7Pos; Product Range Harting 9150073021

Description
CIRCULAR INSERT, PIN, 7POS; Product Range:R15 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:Silver Plated Contacts; For Use With:R 15 Series Circular Hoods/Housings RoHS Compliant: Yes
Description
CIRCULAR INSERT, PIN, 7POS; Product Range:R15 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:Silver Plated Contacts; For Use With:R 15 Series Circular Hoods/Housings RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 7Pos; Product Range Harting - 04C8202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 7Pos; Product Range Harting
04C8202
Circular Insert, Pin, 7Pos; Product Range Harting 04C8202
CIRCULAR INSERT, PIN, 7POS; Product Range:R15 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:Silver Plated Contacts; For Use With:R 15 Series Circular Hoods/Housings RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 7POS; Product Range:R15 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:Silver Plated Contacts; For Use With:R 15 Series Circular Hoods/Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04C8202
Product Name Circular Insert, Pin, 7Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details