HARTING Inc. of North America Contact, Male, 24-14Awg; Product Range Harting 9150043013

Description
CONTACT, MALE, 24-14AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Zinc; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 24-14AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Zinc; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 24-14Awg; Product Range Harting - 04C8195 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 24-14Awg; Product Range Harting
04C8195
Contact, Male, 24-14Awg; Product Range Harting 04C8195
CONTACT, MALE, 24-14AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Zinc; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, MALE, 24-14AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Zinc; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C8195
Product Name Contact, Male, 24-14Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details