HARTING Inc. of North America Han-Brid Quintex Insert, Plug 6 Position Crimp; Product Range Harting 9150033001

Description
HAN-BRID QUINTEX INSERT, PLUG 6 POSITION CRIMP; Product Range:Han-Brid Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
HAN-BRID QUINTEX INSERT, PLUG 6 POSITION CRIMP; Product Range:Han-Brid Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han-Brid Quintex Insert, Plug 6 Position Crimp; Product Range Harting - 99H4173 - Newark, An Avnet Company
Chicago, IL, United States
Han-Brid Quintex Insert, Plug 6 Position Crimp; Product Range Harting
99H4173
Han-Brid Quintex Insert, Plug 6 Position Crimp; Product Range Harting 99H4173
HAN-BRID QUINTEX INSERT, PLUG 6 POSITION CRIMP; Product Range:Han-Brid Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:- RoHS Compliant: Yes

HAN-BRID QUINTEX INSERT, PLUG 6 POSITION CRIMP; Product Range:Han-Brid Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 99H4173
Product Name Han-Brid Quintex Insert, Plug 6 Position Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Sealing Plugs - MIV-ESP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Cable Gland Plugs - 606542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread PG9
View Details
Barrel Plugs with Flange - BPF300 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2953 inch (7.5 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details