HARTING Inc. of North America Heavy Duty Insert, Rcpt, 1Pos, 5.5Mm2; Product Range Harting 9150013123

Description
HEAVY DUTY INSERT, RCPT, 1POS, 5.5MM2; Product Range:Han E Coax Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 1POS, 5.5MM2; Product Range:Han E Coax Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 1Pos, 5.5Mm2; Product Range Harting - 51AC2437 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 1Pos, 5.5Mm2; Product Range Harting
51AC2437
Heavy Duty Insert, Rcpt, 1Pos, 5.5Mm2; Product Range Harting 51AC2437
HEAVY DUTY INSERT, RCPT, 1POS, 5.5MM2; Product Range:Han E Coax Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 1POS, 5.5MM2; Product Range:Han E Coax Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2437
Product Name Heavy Duty Insert, Rcpt, 1Pos, 5.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

m12x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(200pcs) - MIV-12B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5-10
View Details
Cable Gland Plugs - 8659754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M32 x 1.5
View Details
Center Pull Plugs with Wide Flanges - CPW.92/1.08 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details