HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting 9150006403

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting - 71J9089 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting
71J9089
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting 71J9089
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 71J9089
Product Name Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details