HARTING Inc. of North America Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting 9150006402

Description
HEAVY DUTY CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting - 57J0200 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting
57J0200
Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting 57J0200
HEAVY DUTY CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 57J0200
Product Name Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2112449-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Contact Material - FAG 180A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details