HEAVY DUTY CONTACT, SOCKET, 18AWG, CRIMP; PRODUCT RANGE:HAN D SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 109506789 |
| Product Name | Electrical Accessory |