HARTING Inc. of North America Power Connectors 9150006402

Description
Heavy Duty Power Connectors FEMALE CONTA
Request a Quote Datasheet
Description
Heavy Duty Power Connectors FEMALE CONTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09150006402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09150006402
Power Connectors 09150006402
Heavy Duty Power Connectors FEMALE CONTA

Heavy Duty Power Connectors FEMALE CONTA

Buy Now
Heavy Duty Connector Contacts - 09150006402 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09150006402
Heavy Duty Connector Contacts 09150006402
CONTACT H.D. CRIMP SOCKET 18AWG

CONTACT H.D. CRIMP SOCKET 18AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09150006402 09150006402
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details