HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Harting 9150006303

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Harting - 71J9083 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Harting
71J9083
Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Harting 71J9083
HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG; Product Range:Han D Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 71J9083
Product Name Heavy Duty Contact, Pin, Crimp, 20Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details