HARTING Inc. of North America Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting 9150006271

Description
HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Iron; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Iron; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting - 51AC2435 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting
51AC2435
Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting 51AC2435
HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Iron; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Iron; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51AC2435
Product Name Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details