HARTING Inc. of North America Power Connectors 9150006226

Description
Heavy Duty Power Connectors HAN 10A FEMA
Request a Quote
Description
Heavy Duty Power Connectors HAN 10A FEMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09150006226 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09150006226
Power Connectors 09150006226
Heavy Duty Power Connectors HAN 10A FEMA

Heavy Duty Power Connectors HAN 10A FEMA

Buy Now
Swedesboro, NJ, United States
Power Connectors
09150006226
Power Connectors 09150006226
Han D F crimp contact 2,5 mm² Au/SMC

Han D F crimp contact 2,5 mm² Au/SMC

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Electrical Connectors
Product Number 09150006226
Product Name Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details