HARTING Inc. of North America Power Connectors 9150006225

Description
Heavy Duty Power Connectors FEMALE CONTA
Request a Quote Datasheet
Description
Heavy Duty Power Connectors FEMALE CONTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09150006225 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09150006225
Power Connectors 09150006225
Heavy Duty Power Connectors FEMALE CONTA

Heavy Duty Power Connectors FEMALE CONTA

Buy Now
Swedesboro, NJ, United States
Power Connectors
09150006225
Power Connectors 09150006225
Han D F Crimp Contact 0,75mm² Au

Han D F Crimp Contact 0,75mm² Au

Buy Now
Han D F Crimp Con Au Harting - 63M3742 - Newark, An Avnet Company
Chicago, IL, United States
Han D F Crimp Con Au Harting
63M3742
Han D F Crimp Con Au Harting 63M3742
Han D F Crimp Con Au

Han D F Crimp Con Au

Supplier's Site
Heavy Duty Connector Contacts - 09150006225 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09150006225
Heavy Duty Connector Contacts 09150006225
CONTACT H.D. CRIMP SOCKET 18AWG

CONTACT H.D. CRIMP SOCKET 18AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09150006225 63M3742 09150006225
Product Name Power Connectors Han D F Crimp Con Au Harting Heavy Duty Connector Contacts
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A50015-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details