Manufacturer: HARTING
Win Source Part Number: 908700-09150006224
Series: Han® D
Features: Contact Crimp Socket 22-26 AWG Gold
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 9150006224, 09 15 000 6224, 1195-1586
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 908700-09150006224 |
| Product Name | Unclassified - 09150006224 |