HARTING Inc. of North America Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts 9150006206

Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Base Product Number: 09150006
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Base Product Number: 09150006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts - 09150006206 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts
09150006206
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts 09150006206
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Base Product Number: 09150006

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts
Series: Han® D
Package: Bulk
Product Status: Active
Type: Machined
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Silver
Base Product Number: 09150006

Buy Now Datasheet
Contact, Socket, 14Awg, Crimp; Product Range Harting - 26C1858 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Harting
26C1858
Contact, Socket, 14Awg, Crimp; Product Range Harting 26C1858
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09150006206 26C1858
Product Name Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Contacts Contact, Socket, 14Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2236793-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details