HARTING Inc. of North America Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts 9150006205

Description
Manufacturer: HARTING Category: Connectors,Interconn ects-Heavy Duty Connectors-Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm)
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors,Interconn ects-Heavy Duty Connectors-Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts - 09150006205 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts
09150006205
Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts 09150006205
Manufacturer: HARTING Category: Connectors,Interconn ects-Heavy Duty Connectors-Heavy Duty Connector Contacts Series: Han® D Package: Bulk Product Status: Active Type: Machined Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm)

Manufacturer: HARTING
Category: Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts
Series: Han® D
Package: Bulk
Product Status: Active
Type: Machined
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Silver
Contact Finish Thickness: 118.1µin (3.00µm)

Buy Now Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Harting - 16C1440 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Harting
16C1440
Contact, Socket, 18Awg, Crimp; Product Range Harting 16C1440
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09150006205 16C1440
Product Name Connectors,Interconnects-Heavy Duty Connectors-Heavy Duty Connector Contacts Contact, Socket, 18Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563841-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details